The 293100B752JO0 is a cylindrical high-voltage mica capacitor rated for 10,000 peak volts, with a capacitance of 7500 pF, and is rated for a maximum AC current of 24 A at 3 MHz, 36 A at 1 MHz, 22 A at 300 kHz, and 11 A at 100 kHz at 65 °C. It is cast in a cylindrical case with a height of 3.25 inches, designed for high-current and high-voltage applications such as radio transmitters. The capacitor operates from -55 °C to +125 °C and has a capacitance tolerance of ±5% (J).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Mica Capacitors 7500µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293100B752JO0 | 293100B752JO0 | 2002-293100B752JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0075 microF | 7500 microF |