Cylindrical mica capacitors designed for high-voltage and high-current applications, rated for 10,000 peak volts and 6,800 pF capacitance, with a capacitance tolerance of ±5% and an operating temperature range of -55°C to +125°C. The part is cast in a cylindrical case with a height of 3.00 inches and supports maximum AC currents of 24 A at 3 MHz, 33 A at 1 MHz, 20 A at 300 kHz, and 10 A at 100 kHz at 65°C. Electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings. Highly shock resistant and suitable for radio transmission circuits.
High-Voltage Mica Capacitors 6800µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 293100B682JO0 | 2002-293100B682JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0068 microF | 6800 microF |