The 293100B502JO0 is a cylindrical high-voltage mica capacitor from the Type 293 series, designed for high-current and high-voltage applications such as radio transmitters. It is rated for 10,000 peak volts and has a capacitance of 5,000 pF. The capacitor operates within a temperature range of -55 °C to +125 °C with a capacitance tolerance of ±5%. Its maximum AC current at 65 °C is 24 A at 3 MHz, 30 A at 1 MHz, 18 A at 300 kHz, and 9.1 A at 100 kHz. It has a case height of 2.75 inches and is cast in a cylindrical case for convenient mounting and high shock resistance.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmit-ters. Cast in cylindrical cases, these capacitors are electri-cally equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environ-mental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 5000µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293100B502JO0 | 293100B502JO0 | 2002-293100B502JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0050 microF | 0.0050 microF | 5000 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |