Cylindrical high-voltage mica capacitors designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance range of 47 pF to 0.1 µF and voltage ratings up to 10 kV. The Type 293 series features cast cylindrical cases, shock resistance, and mounting convenience, with a capacitance tolerance of ±5% and operating temperature range from -55 °C to +125 °C. The 4700 pF variant at 10 kV has a maximum AC current of 22 A at 3 MHz, 27 A at 1 MHz, 18 A at 300 kHz, and 8.2 A at 100 kHz, with a height of 2.75 inches.
High-Voltage Mica Capacitors 4700µF
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-293100B472GO0 |
| Product Name | Mica Capacitors |
| Capacitance Type | Fixed |