Cylindrical high-voltage mica capacitors designed for high-current and high-voltage circuits, rated for 8,000 peak volts and a capacitance of 3,900 pF, with a ±5% tolerance and operating temperature range of -55 °C to +125 °C. The part supports a maximum AC current of 20 A at 3 MHz and 12 A at 100 kHz at 65 °C. The case height is 3.25 inches.
Datasheet Summary Powered by GS/AI
Cylindrical high-voltage mica capacitors designed for high-current and high-voltage circuits, rated for 8,000 peak volts and a capacitance of 3,900 pF, with a ±5% tolerance and operating temperature range of -55 °C to +125 °C. The part supports a maximum AC current of 20 A at 3 MHz and 12 A at 100 kHz at 65 °C. The case height is 3.25 inches.