The 29280B332JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 8,000 peak volts and capacitance of 3,300 pF with ±5% tolerance. It operates from -55 °C to +125 °C and is rated for a maximum AC current of 20 A at 3 MHz, 16 A at 1 MHz, 11 A at 300 kHz, and 4.7 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case and has a height of 2.75 inches. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 and is suited for radio transmission applications.
Datasheet Summary Powered by GS/AI
The 29280B332JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 8,000 peak volts and capacitance of 3,300 pF with ±5% tolerance. It operates from -55 °C to +125 °C and is rated for a maximum AC current of 20 A at 3 MHz, 16 A at 1 MHz, 11 A at 300 kHz, and 4.7 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case and has a height of 2.75 inches. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 and is suited for radio transmission applications.