The 29280B222JO0 is a cylindrical high-voltage mica capacitor rated for 8,000 peak volts, with a capacitance of 2,200 pF and a tolerance of ±5%. It is designed for high-current applications, supporting maximum AC currents of 18 A at 3 MHz, 13 A at 1 MHz, 9.1 A at 300 kHz, and 3.9 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case and has a height of 3.25 inches. It operates reliably from -55 °C to +125 °C and is suitable for radio transmission circuits.
High-Voltage Mica Capacitors 2200µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
2200pF Mica Capacitor 8kV Disk, Metal Fitting - Threaded
CAP MICA 2200PF 5% 8KV DISK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29280B222JO0 | 2002-29280B222JO0 | 29280B222JO0 | 338-3370-ND | 29280B222JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0022 microF | 2200 microF | 0.0022 microF | 0.0022 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |