Cornell Dubilier Mica 29260B512JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 29260B512JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts with a capacitance of 5,100 pF and a tolerance of ±5%. It is designed for high-current applications in radio transmission circuits, with a maximum AC current rating of 20 A at 3 MHz, 20 A at 1 MHz, 13 A at 300 kHz, and 6.2 A at 100 kHz at 65 °C. The capacitor operates within a temperature range of -55 °C to +125 °C. It is cast in a cylindrical case with convenient mounting and is highly shock resistant.

Datasheet Summary
Powered by GS/AI

The 29260B512JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts with a capacitance of 5,100 pF and a tolerance of ±5%. It is designed for high-current applications in radio transmission circuits, with a maximum AC current rating of 20 A at 3 MHz, 20 A at 1 MHz, 13 A at 300 kHz, and 6.2 A at 100 kHz at 65 °C. The capacitor operates within a temperature range of -55 °C to +125 °C. It is cast in a cylindrical case with convenient mounting and is highly shock resistant.

Suppliers

Company
Product
Description
Supplier Links
Mica - 29260B512JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 29260B512JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers