The 29260B472JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts and 4,700 pF capacitance, with a ±5% tolerance and operating temperature range of -55 °C to +125 °C. It is designed for high-current applications in radio transmission circuits and is electrically equivalent to MIL-C-5 Styles CM75 through CM93. At 65 °C, it supports an AC current of 16 A at 3 MHz, 16 A at 1 MHz, 12 A at 300 kHz, and 6.2 A at 100 kHz. The capacitor is cast in a cylindrical case and is mechanically robust, with favorable mounting characteristics.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmit-ters. Cast in cylindrical cases, these capacitors are electri-cally equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environ-mental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 4700µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29260B472JO0 | 29260B472JO0 | 338-29260B472JO0-ND | 2002-29260B472JO0 | 29260B472JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 4700 microF | 0.0047 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |