The 29250B822JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage applications, such as radio transmitters, with a voltage rating of 5,000 peak volts and a capacitance of 8,200 pF. It has a capacitance tolerance of ±5% and operates from -55 °C to +125 °C. The capacitor supports a maximum AC current of 24 A at 3 MHz, 24 A at 1 MHz, 16 A at 300 kHz, and 8.2 A at 100 kHz at 65 °C. It is cast in a cylindrical case with a height of 3.00 inches and is rated for frequencies up to 3 MHz. Its design meets equivalent performance to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
Datasheet Summary Powered by GS/AI
The 29250B822JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage applications, such as radio transmitters, with a voltage rating of 5,000 peak volts and a capacitance of 8,200 pF. It has a capacitance tolerance of ±5% and operates from -55 °C to +125 °C. The capacitor supports a maximum AC current of 24 A at 3 MHz, 24 A at 1 MHz, 16 A at 300 kHz, and 8.2 A at 100 kHz at 65 °C. It is cast in a cylindrical case with a height of 3.00 inches and is rated for frequencies up to 3 MHz. Its design meets equivalent performance to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.