The 29250B602JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage applications, such as radio transmitters, with a voltage rating of 5,000 peak volts and a capacitance of 6,000 pF. It has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The capacitor supports maximum AC currents of 20 A at 3 MHz, 22 A at 1 MHz, 15 A at 300 kHz, and 6.8 A at 100 kHz at 65 °C. It is cast in a cylindrical case and features high shock resistance and convenient mounting. The physical height is 2.50 inches.
Datasheet Summary Powered by GS/AI
The 29250B602JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage applications, such as radio transmitters, with a voltage rating of 5,000 peak volts and a capacitance of 6,000 pF. It has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The capacitor supports maximum AC currents of 20 A at 3 MHz, 22 A at 1 MHz, 15 A at 300 kHz, and 6.8 A at 100 kHz at 65 °C. It is cast in a cylindrical case and features high shock resistance and convenient mounting. The physical height is 2.50 inches.