Cornell Dubilier Mica 29250B113JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 29250B113JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 5,000 peak volts and featuring a capacitance of 11,000 pF with a tolerance of ±5%. It operates within a temperature range of -55 °C to +125 °C and is suited for frequencies up to 3 MHz, with a maximum AC current rating of 20 A at 3 MHz and 27 A at 1 MHz at 65 °C. The part is cast in a cylindrical case and has a height of 2.75 inches.

Datasheet Summary
Powered by GS/AI

The 29250B113JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 5,000 peak volts and featuring a capacitance of 11,000 pF with a tolerance of ±5%. It operates within a temperature range of -55 °C to +125 °C and is suited for frequencies up to 3 MHz, with a maximum AC current rating of 20 A at 3 MHz and 27 A at 1 MHz at 65 °C. The part is cast in a cylindrical case and has a height of 2.75 inches.

Suppliers

Company
Product
Description
Supplier Links
Mica - 29250B113JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 29250B113JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details