The 29240B153JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage applications, rated for 4,000 peak volts and a capacitance of 15,000 pF. It operates from -55 °C to +125 °C with a tolerance of ±5%. The capacitor is cast in a cylindrical case and provides a maximum AC current of 20 A at 3 MHz, 27 A at 1 MHz, 20 A at 300 kHz, and 11 A at 100 kHz at 65 °C.
High-Voltage Mica Capacitors 15000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29240B153JO0 | 2002-29240B153JO0 | 338-29240B153JO0-ND | 29240B153JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0150 microF | 15000 microF | 0.0150 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |