Cylindrical high-voltage mica capacitors designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance of 12,000 pF and a peak voltage rating of 4,000 V. The part is cast in a cylindrical case, offers a capacitance tolerance of ±5%, and operates from -55 °C to +125 °C. It supports a maximum AC current of 20 A at 3 MHz, 27 A at 1 MHz, 18 A at 300 kHz, and 10 A at 100 kHz at 65 °C.
High-Voltage Mica Capacitors 12000µF
0.012µF Mica Capacitor 4kV Disk, Metal Fitting - Threaded
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
Mica Capacitors 12000pF 4000V 5% High Voltage
CAP MICA 0.012UF 5% 4KV DISK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29240B123JO0 | 2002-29240B123JO0 | 338-3371-ND | 29240B123JO0 | 29240B123JO0 | 29240B123JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 0.0120 microF | 12000 microF | 0.0120 microF | 0.0120 microF | 0.0120 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |