The 29220B683JO0 is a cylindrical high-voltage mica capacitor rated for 2,000 peak volts and 68,000 pF capacitance, with a ±5% tolerance. It operates from -55 °C to +125 °C and is designed for high-current applications up to 3 MHz, supporting a maximum AC current of 20 A at 65 °C. The capacitor is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93. Its physical height is 3.00 inches.
Datasheet Summary Powered by GS/AI
The 29220B683JO0 is a cylindrical high-voltage mica capacitor rated for 2,000 peak volts and 68,000 pF capacitance, with a ±5% tolerance. It operates from -55 °C to +125 °C and is designed for high-current applications up to 3 MHz, supporting a maximum AC current of 20 A at 65 °C. The capacitor is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93. Its physical height is 3.00 inches.