Cylindrical mica capacitors designed for high-current and high-voltage circuits, with a capacitance of 47 nF and a peak voltage rating of 2,000 V. The part is built with a cylindrical case and offers a capacitance tolerance of ±5%. It operates from -55 °C to +125 °C and supports frequencies up to 3 MHz with a maximum AC current of 36 A at 65 °C. The physical height for this capacitance and voltage rating is 2.50 inches.
Datasheet Summary Powered by GS/AI
Cylindrical mica capacitors designed for high-current and high-voltage circuits, with a capacitance of 47 nF and a peak voltage rating of 2,000 V. The part is built with a cylindrical case and offers a capacitance tolerance of ±5%. It operates from -55 °C to +125 °C and supports frequencies up to 3 MHz with a maximum AC current of 36 A at 65 °C. The physical height for this capacitance and voltage rating is 2.50 inches.