Cornell Dubilier Mica 29220B433JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical mica capacitors for high-voltage and high-current circuits, rated up to 2,000 peak volts, with capacitance of 43,000 pF and a tolerance of ±5%. The part is cast in a cylindrical case, operates from -55 °C to +125 °C, and supports frequencies up to 3 MHz with a maximum AC current of 20 A at 65 °C.

Datasheet Summary
Powered by GS/AI

Cylindrical mica capacitors for high-voltage and high-current circuits, rated up to 2,000 peak volts, with capacitance of 43,000 pF and a tolerance of ±5%. The part is cast in a cylindrical case, operates from -55 °C to +125 °C, and supports frequencies up to 3 MHz with a maximum AC current of 20 A at 65 °C.

Suppliers

Company
Product
Description
Supplier Links
Mica - 29220B433JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 29220B433JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers