The 29220B393JO0 is a cylindrical high-voltage mica capacitor rated for 2,000 peak volts and 39,000 pF capacitance, with a tolerance of ±5%. It is designed for high-current applications in radio transmitters and operates from -55 °C to +125 °C. The part is rated for a maximum AC current of 20 A at 3 MHz, 36 A at 1 MHz, 27 A at 300 kHz, and 16 A at 100 kHz at 65 °C. It is cast in a cylindrical case with a height of 2.50 inches.
Datasheet Summary Powered by GS/AI
The 29220B393JO0 is a cylindrical high-voltage mica capacitor rated for 2,000 peak volts and 39,000 pF capacitance, with a tolerance of ±5%. It is designed for high-current applications in radio transmitters and operates from -55 °C to +125 °C. The part is rated for a maximum AC current of 20 A at 3 MHz, 36 A at 1 MHz, 27 A at 300 kHz, and 16 A at 100 kHz at 65 °C. It is cast in a cylindrical case with a height of 2.50 inches.