Cylindrical high-voltage mica capacitors in the Type 292 series, designed for high-current and high-voltage circuits such as radio transmitters, have a capacitance range of 47 pF to 0.1 µF, a voltage range up to 30 kV peak, and a capacitance tolerance of ±5%. The part number 29215B104JO0 corresponds to a 0.1 µF capacitor rated for 1,500 V peak, with a maximum AC current at 65 °C of 20 A at 3 MHz, 39 A at 1 MHz, 36 A at 300 kHz, and 20 A at 100 kHz. The device operates from -55 °C to +125 °C and is cast in a cylindrical case with convenient mounting. These capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offer superior environmental capability and reliability.
High-Voltage Mica Capacitors 100000µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29215B104JO0 | 2002-29215B104JO0 | 29215B104JO0 | 338-29215B104JO0-ND | 29215B104JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.1000 microF | 100000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |