Cylindrical high-voltage mica capacitors designed for high-current and high-voltage circuits such as radio transmitters, with a capacitance of 820 pF and a voltage rating of 10,000 peak volts. The part features a cylindrical case, is highly shock resistant, and has a temperature range of -55 °C to +125 °C with a capacitance tolerance of ±5%. At 65 °C, it supports a maximum AC current of 9.1 A at 3 MHz, 9.1 A at 1 MHz, 5.1 A at 300 kHz, and 2.2 A at 100 kHz. The case height is 2.75 inches.
High-Voltage Mica Capacitors 820µF
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 292100B821JO0 | 338-292100B821JO0-ND | 2002-292100B821JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica |
| Capacitance Range | 8.20E-4 microF | 820 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |