Cylindrical high-voltage mica capacitors of Type 292, designed for high-current and high-voltage circuits such as radio transmitters, are cast in cylindrical cases with a height of 3.00 inches for the 680 pF variant. This capacitor has a rated voltage of 10,000 peak volts and a capacitance tolerance of ±5% (J). It operates over a temperature range from -55 °C to +125 °C and supports a maximum AC current of 8.2 A at 3 MHz, 6.2 A at 1 MHz, 4.7 A at 300 kHz, and 1.8 A at 100 kHz at 65 °C.
Datasheet Summary Powered by GS/AI
Cylindrical high-voltage mica capacitors of Type 292, designed for high-current and high-voltage circuits such as radio transmitters, are cast in cylindrical cases with a height of 3.00 inches for the 680 pF variant. This capacitor has a rated voltage of 10,000 peak volts and a capacitance tolerance of ±5% (J). It operates over a temperature range from -55 °C to +125 °C and supports a maximum AC current of 8.2 A at 3 MHz, 6.2 A at 1 MHz, 4.7 A at 300 kHz, and 1.8 A at 100 kHz at 65 °C.