The 292100B561JO0 is a cylindrical, high-voltage mica capacitor designed for high-current and high-voltage circuits, with a capacitance of 560 pF and a peak voltage rating of 10,000 V. It has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The capacitor is cast in a cylindrical case and has a height of 3.00 inches. At 65 °C, it can handle a maximum AC current of 3.0 A at 3 MHz, 2.2 A at 1 MHz, 1.0 A at 300 kHz, and 0.3 A at 100 kHz.
High-Voltage Mica Capacitors 560µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 292100B561JO0 | 2002-292100B561JO0 | 338-292100B561JO0-ND |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica |
| Capacitance Range | 5.60E-4 microF | 560 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |