Cylindrical high-voltage mica capacitors, designed for frequencies from 100 kHz to 3 MHz, are suited for high-current and high-voltage applications such as radio transmitters. The Type 292 series is cast in cylindrical cases, offers a capacitance range of 47 pF to 0.1 µF, voltage ratings up to 100 kV peak, and a capacitance tolerance of ±5%. The temperature range is −55 °C to +125 °C. At 65 °C, the maximum AC current at 1 MHz for a 500 pF capacitor is 5.1 A, and the height is 2.75 inches. These capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 but provide superior environmental capability and reliability.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 292100B501JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 5.00E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 10000 volts |