Cylindrical high-voltage mica capacitors, designed for high-current and high-voltage circuits such as radio transmitters, with a capacitance of 470 pF, a voltage rating of 10 kV, a capacitance tolerance of ±5%, and an operating temperature range of -55 °C to +125 °C. The part has a height of 2.75 inches and supports a maximum AC current of 9.1 A at 3 MHz, 6.8 A at 1 MHz, 3.9 A at 300 kHz, and 1.5 A at 100 kHz at 65 °C. The device is electrically equivalent to MIL-C-5 Styles CM75 through CM93.
Datasheet Summary Powered by GS/AI
Cylindrical high-voltage mica capacitors, designed for high-current and high-voltage circuits such as radio transmitters, with a capacitance of 470 pF, a voltage rating of 10 kV, a capacitance tolerance of ±5%, and an operating temperature range of -55 °C to +125 °C. The part has a height of 2.75 inches and supports a maximum AC current of 9.1 A at 3 MHz, 6.8 A at 1 MHz, 3.9 A at 300 kHz, and 1.5 A at 100 kHz at 65 °C. The device is electrically equivalent to MIL-C-5 Styles CM75 through CM93.