The 292100B470JO0 is a cylindrical high-voltage mica capacitor rated for 10,000 peak volts with a capacitance of 47 pF. It is designed for high-current and high-voltage circuits, with a maximum AC current at 65 °C of 2.7 A at 3 MHz, 2 A at 1 MHz, 0.9 A at 300 kHz, and 0.3 A at 100 kHz. The capacitor operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. It is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93. The physical height of this variant is 2.75 inches.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 292100B470JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |