Cornell Dubilier Mica 292100B361JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 292100B361JO0 is a cylindrical, high-voltage mica capacitor designed for high-current and high-voltage circuits, with a capacitance of 360 pF and a rated voltage of 10,000 peak volts. It is rated for a maximum AC current of 6.2 A at 1 MHz and 3.6 A at 100 kHz at 65 °C, with a capacitance tolerance of ±5% and an operating temperature range of -55 °C to +125 °C. The capacitor is cast in a cylindrical case and has a height of 2.50 inches.

Datasheet Summary
Powered by GS/AI

The 292100B361JO0 is a cylindrical, high-voltage mica capacitor designed for high-current and high-voltage circuits, with a capacitance of 360 pF and a rated voltage of 10,000 peak volts. It is rated for a maximum AC current of 6.2 A at 1 MHz and 3.6 A at 100 kHz at 65 °C, with a capacitance tolerance of ±5% and an operating temperature range of -55 °C to +125 °C. The capacitor is cast in a cylindrical case and has a height of 2.50 inches.

Suppliers

Company
Product
Description
Supplier Links
Mica - 292100B361JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 292100B361JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers