Cornell Dubilier Mica 292100B301JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 292100B301JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 10,000 peak volts and a capacitance of 300 pF. It has a tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The capacitor provides a maximum AC current of 7.5 A at 3 MHz, 5.6 A at 1 MHz, 3 A at 300 kHz, and 1.1 A at 100 kHz at 65 °C. It is cast in a cylindrical case and has a height of 2.50 inches.

Datasheet Summary
Powered by GS/AI

The 292100B301JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 10,000 peak volts and a capacitance of 300 pF. It has a tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The capacitor provides a maximum AC current of 7.5 A at 3 MHz, 5.6 A at 1 MHz, 3 A at 300 kHz, and 1.1 A at 100 kHz at 65 °C. It is cast in a cylindrical case and has a height of 2.50 inches.

Suppliers

Company
Product
Description
Supplier Links
Mica - 292100B301JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 292100B301JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details