The 292100B251JO0 is a cylindrical high-voltage mica capacitor rated for 10,000 peak volts, with a capacitance of 250 pF. It supports a maximum AC current of 6.8 A at 1 MHz and 3.9 A at 100 kHz at 65 °C. The capacitor operates from -55 °C to +125 °C with a capacitance tolerance of ±5%. The case height is 3.25 inches. It is designed for high-current and high-voltage applications such as radio transmitters and is electrically equivalent to MIL-C-5 Styles CM75 through CM93. The part is cast in a cylindrical case for shock resistance and convenient mounting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 292100B251JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |