The 292100B161JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a voltage rating of 10,000 peak volts and a capacitance of 160 pF. It has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The capacitor is rated for a maximum AC current of 16 A at 3 MHz, 12 A at 1 MHz, 7.5 A at 300 kHz, and 3.3 A at 100 kHz at 65 °C. It features a cast cylindrical case, is highly shock resistant, and has a height of 2.50 inches. The part is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers superior environmental capability and reliability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 292100B161JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |