Cylindrical mica capacitors in the Type 292 series are designed for high-current and high-voltage circuits, with a capacitance range of 47 pF to 0.1 µF and voltage ratings up to 10 kV peak. The Part Number 292100B131JO0 operates at 10 kV peak, has a capacitance of 130 pF, and supports a maximum AC current of 3.3 A at 3 MHz, 2.4 A at 1 MHz, 1.1 A at 300 kHz, and 0.4 A at 100 kHz at 65 °C. The capacitor has a tolerance of ±5% and operates from -55 °C to +125 °C. It is cast in a cylindrical case and features excellent shock resistance and convenient mounting. Capacitance values and current ratings are specified at 65 °C.
High-Voltage Mica Capacitors 130µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 292100B131JO0 | 2002-292100B131JO0 | 338-292100B131JO0-ND |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica |
| Capacitance Range | 1.30E-4 microF | 130 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |