The 292 series comprises cylindrical, high-voltage mica capacitors designed for high-current and high-voltage applications, such as radio transmitters, with a capacitance range of 47 pF to 0.1 µF and a voltage rating up to 10 kV pk. The capacitors have a capacitance tolerance of ±5% (J) and operate from -55 °C to +125 °C. They feature a cast cylindrical case, are highly shock-resistant, and offer convenient mounting. The 292100B121JO2 part corresponds to a 120 pF, 10 kV capacitor with a maximum AC current rating of 3.3 A at 3 MHz, 2.2 A at 1 MHz, 1 A at 300 kHz, and 0.3 A at 100 kHz, and a case height of 2.75 inches. These specifications are consistent across the 292 series variants listed.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 292100B121JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.20E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |