Cylindrical high-voltage mica capacitors of the 292 series, designed for frequencies from 100 kHz to 3 MHz, are suited for high-current and high-voltage circuits such as radio transmitters. The parts are cast in cylindrical cases, with a capacitance range from 47 pF to 0.1 µF, voltage ratings up to 10,000 Vpk, and a capacitance tolerance of ±5% (J). They operate from -55 °C to +125 °C and are highly shock resistant. For the 1000 pF variant at 10,000 Vpk, the maximum AC current is 10 A at 3 MHz, 10 A at 1 MHz, 6.2 A at 300 kHz, and 2.4 A at 100 kHz, with a height of 3.25 inches.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 292100B102JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.00E-3 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 10000 volts |