The 29160B750JO0 is a cylindrical, high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 75 pF and a tolerance of ±5%. It is designed for high-current applications in radio transmitters, operating from 100 kHz to 3 MHz. At 65 °C, it supports a maximum AC current of 2.4 A at 3 MHz, 1.6 A at 1 MHz, 0.7 A at 300 kHz, and 0.2 A at 100 kHz. The capacitor operates within a temperature range of -55 °C to +125 °C and is cast in a cylindrical case for mechanical durability and convenient mounting.
High-Voltage Mica Capacitors 75µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B750JO0 | 2002-29160B750JO0 | 29160B750JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 7.50E-5 microF | 75 microF | 7.50E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |