Cylindrical high-voltage mica capacitors rated for 6,000 peak volts, with a capacitance of 5,600 pF and ±5% tolerance, designed for operation from 100 kHz to 3 MHz and temperatures from -55 °C to +125 °C. The part has a maximum AC current rating of 18 A at 3 MHz and 13 A at 100 kHz at 65 °C. The series is cast in cylindrical cases for high-current applications such as radio transmitters and is electrically equivalent to MIL-C-5 Styles CM75 through CM93.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29160B562JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0056 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 6000 volts |