The 29160B511JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 volts peak, with a capacitance of 510 pF and a tolerance of ±5%. It operates over a temperature range of -55 °C to +125 °C and is designed for high-current applications up to 3 MHz, where it supports a maximum AC current of 6.8 A at 65 °C. The part is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93, with enhanced environmental capability and reliability. It is suitable for radio transmitter circuits and features high shock resistance and convenient mounting.
High-Voltage Mica Capacitors 510µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B511JO0 | 2002-29160B511JO0 | 29160B511JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.10E-4 microF | 510 microF | 5.10E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |