The 29160B501JO0 is a cylindrical high-voltage mica capacitor rated for 10 kV peak voltage, with a capacitance of 500 pF and a tolerance of ±5%. It operates over a temperature range of -55 °C to +125 °C and is designed for high-current applications in radio transmission circuits. At 65 °C, it handles a maximum AC current of 6.8 A at 3 MHz, 5.1 A at 1 MHz, 3 A at 300 kHz, and 1 A at 100 kHz. The capacitor is cast in a cylindrical case with high shock resistance and convenient mounting features. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
High-Voltage Mica Capacitors 500µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B501JO0 | 2002-29160B501JO0 | 29160B501JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.00E-4 microF | 500 microF | 5.00E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |