The 29160B500JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts with a capacitance of 50 pF, designed for high-current applications in radio transmission circuits. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. The capacitor is cast in a cylindrical case and is shock resistant, with maximum AC current ratings of 2 A at 3 MHz, 1.3 A at 1 MHz, 0.6 A at 300 kHz, and 0.2 A at 100 kHz at 65 °C. It meets the electrical equivalence of MIL-C-5 Styles CM75 through CM93 in current and capacitance ratings while offering enhanced environmental capability and reliability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29160B500JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |