Cylindrical mica capacitors in the 291 series, rated for voltages up to 6,000 V pk and capacitances from 47 pF to 100 nF, are designed for high-current applications in radio transmitters operating between 100 kHz and 3 MHz. The 29160B432JO2 variant, with a capacitance of 4.3 nF, supports a maximum AC current of 16 A at 3 MHz, 15 A at 1 MHz, 11 A at 300 kHz, and 5.6 A at 100 kHz at 65 °C. All members of the series are cast in cylindrical cases, operate from -55 °C to +125 °C, and have a capacitance tolerance of ±5%. The series matches MIL-C-5 Styles CM75 through CM93 in electrical performance but exceeds them in environmental robustness and reliability.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29160B432JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0043 microF |
| Capacitance Tolerance | 5 (+/- %) |