The 29160B431JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 430 pF and a tolerance of ±5%. It is designed for high-current and high-voltage circuits such as radio transmitters, operating from 100 kHz to 3 MHz. The capacitor has a maximum AC current rating of 6.8 A at 3 MHz, 4.7 A at 1 MHz, 2.7 A at 300 kHz, and 0.8 A at 100 kHz at 65 °C. It operates within a temperature range of -55 °C to +125 °C and is cast in a cylindrical case with high shock resistance and convenient mounting.
High-Voltage Mica Capacitors 430µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environ-mental capability, temperature range, physical size, mounting configuration, and reliability.
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B431JO0 | 2002-29160B431JO0 | 29160B431JO0 | 29160B431JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.30E-4 microF | 430 microF | 4.30E-4 microF | 4.30E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |