The 29160B401JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 400 pF and a tolerance of ±5%. It operates within a temperature range of -55 °C to +125 °C and supports frequencies up to 3 MHz with a maximum AC current of 6.2 A at 65 °C. The component is designed for high-current and high-voltage applications such as radio transmitters and is cast in a shock-resistant cylindrical case suitable for convenient mounting.
Datasheet Summary Powered by GS/AI
The 29160B401JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 400 pF and a tolerance of ±5%. It operates within a temperature range of -55 °C to +125 °C and supports frequencies up to 3 MHz with a maximum AC current of 6.2 A at 65 °C. The component is designed for high-current and high-voltage applications such as radio transmitters and is cast in a shock-resistant cylindrical case suitable for convenient mounting.