Cylindrical high-voltage mica capacitors designed for frequencies from 100 kHz to 3 MHz, suited for high-current and high-voltage circuits such as radio transmitters. The Type 291 series features a cast cylindrical case, is highly shock resistant, and offers convenient mounting. This part, as a member of the Type 291 series, has a capacitance range of 47 pF to 0.1 µF, operates at peak voltages up to 6 kV, has a capacitance tolerance of ±5%, and functions across a temperature range of -55 °C to +125 °C.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29160B392JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0039 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 6000 volts |