Cylindrical high-voltage mica capacitors of Type 291 are designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance range of 47 pF to 0.1 µF and a voltage range up to 30 kV pk. They operate from -55 °C to +125 °C with a capacitance tolerance of ±5% and are rated for frequencies from 100 kHz to 3 MHz. The part number 29160B302JO2 corresponds to a 3000 pF capacitor rated for 6,000 V pk, with a maximum AC current of 15 A at 3 MHz, 13 A at 1 MHz, 9.1 A at 300 kHz, and 4.3 A at 100 kHz at 65 °C. The device is cast in a cylindrical case and is shock resistant with convenient mounting.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29160B302JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0030 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 6000 volts |