The 29160B302JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts with a capacitance of 3,000 pF. It is designed for operation from 100 kHz to 3 MHz and supports a maximum AC current of 15 A at 65 °C at 100 kHz. The capacitor has a capacitance tolerance of ±5% and operates from -55 °C to +125 °C. It is cast in a cylindrical case and features high shock resistance and convenient mounting, making it suitable for high-current and high-voltage radio transmission circuits.
High-Voltage Mica Capacitors 3000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B302JO0 | 2002-29160B302JO0 | 29160B302JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0030 microF | 3000 microF | 0.0030 microF |
| Capacitance Tolerance | 5 (+/- %) |