Cornell Dubilier Mica 29160B301JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 29160B301JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 300 pF and a tolerance of ±5%. It operates from -55 °C to +125 °C and is designed for high-current applications in radio transmission circuits. At 65 °C, it handles a maximum AC current of 5.1 A at 3 MHz and 3.9 A at 1 MHz. The capacitor is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93.

Datasheet Summary
Powered by GS/AI

The 29160B301JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 300 pF and a tolerance of ±5%. It operates from -55 °C to +125 °C and is designed for high-current applications in radio transmission circuits. At 65 °C, it handles a maximum AC current of 5.1 A at 3 MHz and 3.9 A at 1 MHz. The capacitor is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93.

Suppliers

Company
Product
Description
Supplier Links
Mica - 29160B301JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 29160B301JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers