The 29160B241JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 240 pF and a tolerance of ±5%. It is designed for high-current and high-voltage applications, such as radio transmitters, and operates within a temperature range of -55°C to +125°C. The capacitor is cast in a cylindrical case and is highly shock-resistant with convenient mounting. At 65°C, it can handle up to 4.7 A AC current at 3 MHz, 3.6 A at 1 MHz, 1.8 A at 300 kHz, and 0.6 A at 100 kHz. The device is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but offers enhanced environmental capability and reliability.
High-Voltage Mica Capacitors 240µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B241JO0 | 2002-29160B241JO0 | 29160B241JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.40E-4 microF | 240 microF | 2.40E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |