The 29160B201JO2 is a cylindrical high-voltage mica capacitor from the Type 291 series, designed for high-current and high-voltage circuits in radio transmission applications. It operates at a peak voltage of 2,000 V, with a capacitance of 200 pF and a tolerance of ±5%. The capacitor supports frequencies from 100 kHz to 3 MHz and is rated for a temperature range of -55 °C to +125 °C. It handles a maximum AC current of 4.3 A at 3 MHz and 3 A at 1 MHz at 65 °C. The part is cast in a cylindrical case for convenient mounting and high shock resistance.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environ-mental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29160B201JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 2.00E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |