Cylindrical high-voltage mica capacitors, designed for frequencies from 100 kHz to 3 MHz in high-current applications such as radio transmitters, have a capacitance range of 47 pF to 0.1 µF, voltage ratings up to 30 kV peak, and a tolerance of ±5%. They operate across a temperature range of −55 °C to +125 °C and are cast in cylindrical cases with convenient mounting. The part number 29160B102JO2 matches the Type 291 series, which includes 1000 pF devices rated for 6 kV peak with a maximum AC current of 10 A at 3 MHz, 7.5 A at 1 MHz, 5.1 A at 300 kHz, and 1.8 A at 100 kHz, as specified for this capacitance and voltage rating.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29160B102JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.00E-3 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 6000 volts |