The 29160B101JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 100 pF and a tolerance of ±5%. It is designed for high-current applications in radio transmission circuits operating from 100 kHz to 3 MHz. The maximum AC current at 65°C is 3 A at 3 MHz, 2 A at 1 MHz, 0.9 A at 300 kHz, and 0.3 A at 100 kHz. The operating temperature range is from -55 °C to +125 °C. The capacitor is cast in a cylindrical case, offering high shock resistance and convenient mounting. It meets electrical equivalence to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29160B101JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |