The 29120B273JO0 is a cylindrical high-voltage mica capacitor rated for 2,000 peak volts and 27,000 pF, designed for high-current applications in radio transmission circuits. It operates from 100 kHz to 3 MHz and maintains a capacitance tolerance of ±5%. At 65°C, it handles a maximum AC current of 12 A at 100 kHz, 18 A at 300 kHz, 20 A at 1 MHz, and 18 A at 3 MHz. The device is cast in a cylindrical case, is shock-resistant, and operates within a temperature range of -55°C to +125°C. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93.
High-Voltage Mica Capacitors 27000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29120B273JO0 | 2002-29120B273JO0 | 29120B273JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0270 microF | 27000 microF | 0.0270 microF |
| Capacitance Tolerance | 5 (+/- %) |