Cylindrical high-voltage mica capacitors of type 291 with a 2,000 V peak voltage rating, a capacitance of 18,000 pF, and a tolerance of ±5%. Designed for frequencies from 100 kHz to 3 MHz, it has a maximum AC current of 18 A at 3 MHz, 20 A at 1 MHz, 16 A at 300 kHz, and 11 A at 100 kHz at 65 °C. Operates from -55 °C to +125 °C and is cast in a cylindrical case for high-current applications such as radio transmitters. Electrically equivalent to MIL-C-5 Styles CM75 through CM93 but with enhanced environmental capability and reliability.
High-Voltage Mica Capacitors 18000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29120B183JO0 | 2002-29120B183JO0 | 29120B183JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0180 microF | 18000 microF | 0.0180 microF |
| Capacitance Tolerance | 5 (+/- %) |